Amphenol Corporation Connector, Rectangular Power, Receptacle, 2 Position, Pcb; No. Of Contacts Amphenol 10-638977-000

Description
CONNECTOR, RECTANGULAR POWER, RECEPTACLE, 2 POSITION, PCB; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:13mm; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECTANGULAR POWER, RECEPTACLE, 2 POSITION, PCB; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:13mm; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular Power, Receptacle, 2 Position, Pcb; No. Of Contacts Amphenol - 23M8115 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular Power, Receptacle, 2 Position, Pcb; No. Of Contacts Amphenol
23M8115
Connector, Rectangular Power, Receptacle, 2 Position, Pcb; No. Of Contacts Amphenol 23M8115
CONNECTOR, RECTANGULAR POWER, RECEPTACLE, 2 POSITION, PCB; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:13mm; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECTANGULAR POWER, RECEPTACLE, 2 POSITION, PCB; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:13mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8115
Product Name Connector, Rectangular Power, Receptacle, 2 Position, Pcb; No. Of Contacts Amphenol
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Wire to Board - 32.408-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details