Amphenol Industrial Circular Connectors - 10-628485-02A 10-628485-02A

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766335-10-628485-02A Series: * Family Name: 10-628485-02A Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766335-10-628485-02A Series: * Family Name: 10-628485-02A Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 10-628485-02A - 766335-10-628485-02A - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 10-628485-02A
766335-10-628485-02A
Circular Connectors - 10-628485-02A 766335-10-628485-02A
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766335-10-628485-02A Series: * Family Name: 10-628485-02A Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 766335-10-628485-02A
Series: *
Family Name: 10-628485-02A
Categories: Connectors, Interconnects
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
 - Amphenol 10-628485-02A - PEI-Genesis
Philadelphia, PA, United States
TV06RQW-25-8PA (SEE BOM)

TV06RQW-25-8PA (SEE BOM)

Buy Now
Tv06Rqw-25-8Pa (See Bom) Amphenol Industrial - 96T7708 - Newark, An Avnet Company
Chicago, IL, United States
Tv06Rqw-25-8Pa (See Bom) Amphenol Industrial
96T7708
Tv06Rqw-25-8Pa (See Bom) Amphenol Industrial 96T7708
TV06RQW-25-8PA (SEE BOM)

TV06RQW-25-8PA (SEE BOM)

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766335-10-628485-02A Amphenol 10-628485-02A 96T7708
Product Name Circular Connectors - 10-628485-02A Tv06Rqw-25-8Pa (See Bom) Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers