Amphenol Industrial Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial 10-610147-002

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, CABLE; Product Range:Amphe GTR Reverse Bayonet Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, CABLE; Product Range:Amphe GTR Reverse Bayonet Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial - 31K9660 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
31K9660
Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial 31K9660
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, CABLE; Product Range:Amphe GTR Reverse Bayonet Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, CABLE; Product Range:Amphe GTR Reverse Bayonet Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K9660
Product Name Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details