Amphenol Industrial Circular Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Industrial 10-597160-16D

Description
CIRCULAR CONTACT, PIN, 22-16AWG, CRIMP; Product Range:GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol GT Series Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 22-16AWG, CRIMP; Product Range:GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol GT Series Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Industrial - 71C8027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Industrial
71C8027
Circular Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Industrial 71C8027
CIRCULAR CONTACT, PIN, 22-16AWG, CRIMP; Product Range:GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol GT Series Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 22-16AWG, CRIMP; Product Range:GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol GT Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 71C8027
Product Name Circular Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0462-004-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details