Amphenol Industrial Circular Contact, Socket, Crimp, 6Awg; Product Range Amphenol Industrial 10-597109-581

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 6AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; For Use With:Amphenol GT Series Circular Connectors
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 6AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; For Use With:Amphenol GT Series Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 6Awg; Product Range Amphenol Industrial - 40AH4611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 6Awg; Product Range Amphenol Industrial
40AH4611
Circular Contact, Socket, Crimp, 6Awg; Product Range Amphenol Industrial 40AH4611
CIRCULAR CONTACT, SOCKET, CRIMP, 6AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; For Use With:Amphenol GT Series Circular Connectors

CIRCULAR CONTACT, SOCKET, CRIMP, 6AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; For Use With:Amphenol GT Series Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40AH4611
Product Name Circular Contact, Socket, Crimp, 6Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-170291-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
3 suppliers
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details