Amphenol Industrial Circular Contact, Skt, Crimp, 20-16Awg; Product Range Amphenol Industrial 10-597109-171

Description
CIRCULAR CONTACT, SKT, CRIMP, 20-16AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol GT Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, CRIMP, 20-16AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol GT Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, Crimp, 20-16Awg; Product Range Amphenol Industrial - 77J5648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, Crimp, 20-16Awg; Product Range Amphenol Industrial
77J5648
Circular Contact, Skt, Crimp, 20-16Awg; Product Range Amphenol Industrial 77J5648
CIRCULAR CONTACT, SKT, CRIMP, 20-16AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol GT Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, CRIMP, 20-16AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol GT Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77J5648
Product Name Circular Contact, Skt, Crimp, 20-16Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
View Details