Amphenol Industrial Circular Contact, Skt, Crimp, 14-12Awg; Product Range Amphenol Industrial 10-597109-131

Description
CIRCULAR CONTACT, SKT, CRIMP, 14-12AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol GT Series Circular Connectors
Datasheet
Description
CIRCULAR CONTACT, SKT, CRIMP, 14-12AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol GT Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, Crimp, 14-12Awg; Product Range Amphenol Industrial - 77J5647 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, Crimp, 14-12Awg; Product Range Amphenol Industrial
77J5647
Circular Contact, Skt, Crimp, 14-12Awg; Product Range Amphenol Industrial 77J5647
CIRCULAR CONTACT, SKT, CRIMP, 14-12AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol GT Series Circular Connectors

CIRCULAR CONTACT, SKT, CRIMP, 14-12AWG; Product Range:GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol GT Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77J5647
Product Name Circular Contact, Skt, Crimp, 14-12Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details