Amphenol Industrial
Er 4C 4#16 Pin Plug Amphenol Industrial
10-584459-04P
Description
ER 4C 4#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#16 Pin Plug Amphenol Industrial
51M0671
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol 10-584459-04P |
10-584459-04P |
51M0671 |
|
Product Name
|
|
|
Er 4C 4#16 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty
Geometry
Straight
Termination
Through Hole
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details