Amphenol Industrial Receptacle Protection Cap, Sz 20, Metal; Accessory Type Amphenol Industrial 10-580902-203

Description
RECEPTACLE PROTECTION CAP, SZ 20, METAL; Accessory Type:Dust Cap; For Use With:GT00, 01, 02, 020, 030, 070 Circular Receptacles; Connector Body Material:Metal Body; Product Range:-; Connector Shell Size:20 RoHS Compliant: No
Datasheet
Description
RECEPTACLE PROTECTION CAP, SZ 20, METAL; Accessory Type:Dust Cap; For Use With:GT00, 01, 02, 020, 030, 070 Circular Receptacles; Connector Body Material:Metal Body; Product Range:-; Connector Shell Size:20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Protection Cap, Sz 20, Metal; Accessory Type Amphenol Industrial - 94C0754 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Protection Cap, Sz 20, Metal; Accessory Type Amphenol Industrial
94C0754
Receptacle Protection Cap, Sz 20, Metal; Accessory Type Amphenol Industrial 94C0754
RECEPTACLE PROTECTION CAP, SZ 20, METAL; Accessory Type:Dust Cap; For Use With:GT00, 01, 02, 020, 030, 070 Circular Receptacles; Connector Body Material:Metal Body; Product Range:-; Connector Shell Size:20 RoHS Compliant: No

RECEPTACLE PROTECTION CAP, SZ 20, METAL; Accessory Type:Dust Cap; For Use With:GT00, 01, 02, 020, 030, 070 Circular Receptacles; Connector Body Material:Metal Body; Product Range:-; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site
Dust Cap, Rcpt, Size 20, Metal; Accessory Type Amphenol Industrial - 18K1406 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Rcpt, Size 20, Metal; Accessory Type Amphenol Industrial
18K1406
Dust Cap, Rcpt, Size 20, Metal; Accessory Type Amphenol Industrial 18K1406
DUST CAP, RCPT, SIZE 20, METAL; Accessory Type:Dust Cap; For Use With:Amphenol GT Series Connectors; Connector Body Material:Metal Body; Product Range:GT Series RoHS Compliant: No

DUST CAP, RCPT, SIZE 20, METAL; Accessory Type:Dust Cap; For Use With:Amphenol GT Series Connectors; Connector Body Material:Metal Body; Product Range:GT Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 94C0754
Product Name Receptacle Protection Cap, Sz 20, Metal; Accessory Type Amphenol Industrial
Material Metal Body
Unlock Full Specs
to access all available technical data

Similar Products