Amphenol Industrial Dust Cap, Rcpt, Size 18, Metal; Accessory Type Amphenol Industrial 10-580902-18Y

Description
DUST CAP, RCPT, SIZE 18, METAL; Accessory Type:Dust Cap; For Use With:Amphenol GT Series Connectors; Connector Body Material:Metal Body; Product Range:GT Series
Description
DUST CAP, RCPT, SIZE 18, METAL; Accessory Type:Dust Cap; For Use With:Amphenol GT Series Connectors; Connector Body Material:Metal Body; Product Range:GT Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cap, Rcpt, Size 18, Metal, part number 30T8896, is designed for use with Amphenol GT Series connectors. This accessory provides protection for the receptacle, ensuring that it remains free from dust and debris when not in use. The cap is constructed from metal, which offers durability and resistance to environmental factors. It includes a chain for retention, allowing the cap to be secured at the required location. This product is suitable for applications where maintaining the integrity of the connector is essential.

Datasheet Summary
Powered by GS/AI

The Dust Cap, Rcpt, Size 18, Metal, part number 30T8896, is designed for use with Amphenol GT Series connectors. This accessory provides protection for the receptacle, ensuring that it remains free from dust and debris when not in use. The cap is constructed from metal, which offers durability and resistance to environmental factors. It includes a chain for retention, allowing the cap to be secured at the required location. This product is suitable for applications where maintaining the integrity of the connector is essential.

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, Rcpt, Size 18, Metal; Accessory Type Amphenol Industrial - 30T8896 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Rcpt, Size 18, Metal; Accessory Type Amphenol Industrial
30T8896
Dust Cap, Rcpt, Size 18, Metal; Accessory Type Amphenol Industrial 30T8896
DUST CAP, RCPT, SIZE 18, METAL; Accessory Type:Dust Cap; For Use With:Amphenol GT Series Connectors; Connector Body Material:Metal Body; Product Range:GT Series

DUST CAP, RCPT, SIZE 18, METAL; Accessory Type:Dust Cap; For Use With:Amphenol GT Series Connectors; Connector Body Material:Metal Body; Product Range:GT Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 30T8896
Product Name Dust Cap, Rcpt, Size 18, Metal; Accessory Type Amphenol Industrial
Material Metal Body
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Threaded Plastic Caps for Flared JIC Fittings - CD-67 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread (5/8)
View Details