Amphenol Industrial Cable Clamp, Size 15; Connector Shell Size Amphenol Industrial 10-552681-159

Description
CABLE CLAMP, SIZE 15; Connector Shell Size:15; Cable Diameter Max:10.72mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:MIL-DTL-38999, Series III Tri-Start Circular Connectors RoHS Compliant: No
Datasheet
Description
CABLE CLAMP, SIZE 15; Connector Shell Size:15; Cable Diameter Max:10.72mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:MIL-DTL-38999, Series III Tri-Start Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 15; Connector Shell Size Amphenol Industrial - 60K0046 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 15; Connector Shell Size Amphenol Industrial
60K0046
Cable Clamp, Size 15; Connector Shell Size Amphenol Industrial 60K0046
CABLE CLAMP, SIZE 15; Connector Shell Size:15; Cable Diameter Max:10.72mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:MIL-DTL-38999, Series III Tri-Start Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 15; Connector Shell Size:15; Cable Diameter Max:10.72mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:MIL-DTL-38999, Series III Tri-Start Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 60K0046
Product Name Cable Clamp, Size 15; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745171-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland, Polyamide, Black, PG 11/1,4 - 10mm Clamping Range - 70074524 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details