Amphenol Industrial Cable Clamp, Size 13, Tri-Start Series; Connector Shell Size Amphenol Industrial 10-552681-13G

Description
CABLE CLAMP, SIZE 13, TRI-START SERIES; Connector Shell Size:13; Cable Diameter Max:8.2mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:MIL-DTL-38999, Series III Tri-Start Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, SIZE 13, TRI-START SERIES; Connector Shell Size:13; Cable Diameter Max:8.2mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:MIL-DTL-38999, Series III Tri-Start Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 13, Tri-Start Series; Connector Shell Size Amphenol Industrial - 96K5261 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 13, Tri-Start Series; Connector Shell Size Amphenol Industrial
96K5261
Cable Clamp, Size 13, Tri-Start Series; Connector Shell Size Amphenol Industrial 96K5261
CABLE CLAMP, SIZE 13, TRI-START SERIES; Connector Shell Size:13; Cable Diameter Max:8.2mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:MIL-DTL-38999, Series III Tri-Start Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 13, TRI-START SERIES; Connector Shell Size:13; Cable Diameter Max:8.2mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:MIL-DTL-38999, Series III Tri-Start Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96K5261
Product Name Cable Clamp, Size 13, Tri-Start Series; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-0 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; Black - 70074443 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.335 inch (59.3 mm)
View Details