Amphenol Aerospace Corporation Fiber Optic Conn, 2Mt, Module, Vita 66.4; Fibre Optic Connector Type Amphenol Aerospace 10-504637-009

Description
FIBER OPTIC CONN, 2MT, MODULE, VITA 66.4; Fibre Optic Connector Type:MT; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CONN, 2MT, MODULE, VITA 66.4; Fibre Optic Connector Type:MT; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, 2Mt, Module, Vita 66.4; Fibre Optic Connector Type Amphenol Aerospace - 23AJ4994 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, 2Mt, Module, Vita 66.4; Fibre Optic Connector Type Amphenol Aerospace
23AJ4994
Fiber Optic Conn, 2Mt, Module, Vita 66.4; Fibre Optic Connector Type Amphenol Aerospace 23AJ4994
FIBER OPTIC CONN, 2MT, MODULE, VITA 66.4; Fibre Optic Connector Type:MT; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

FIBER OPTIC CONN, 2MT, MODULE, VITA 66.4; Fibre Optic Connector Type:MT; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 10-504637-009 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10-504637-009
Backplane Connectors - Specialized 10-504637-009
VITA 66.4 FIBER MODULE 2MT DOUBL

VITA 66.4 FIBER MODULE 2MT DOUBL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 23AJ4994 10-504637-009
Product Name Fiber Optic Conn, 2Mt, Module, Vita 66.4; Fibre Optic Connector Type Amphenol Aerospace Backplane Connectors - Specialized
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - 1124-1310-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers