Amphenol Aerospace Corporation Circular Contact, Socket, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace 10-497643-025

Description
CIRCULAR CONTACT, SOCKET, 20AWG, SOLDER, PCB; Product Range:Tri-Start Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 20AWG, SOLDER, PCB; Product Range:Tri-Start Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace - 26R3488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace
26R3488
Circular Contact, Socket, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace 26R3488
CIRCULAR CONTACT, SOCKET, 20AWG, SOLDER, PCB; Product Range:Tri-Start Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 20AWG, SOLDER, PCB; Product Range:Tri-Start Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26R3488
Product Name Circular Contact, Socket, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1670195-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 180 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details