Amphenol Aerospace Corporation Contact, Pin, Through Hole; Product Range Amphenol Aerospace 10-497640-015

Description
CONTACT, PIN, THROUGH HOLE; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, THROUGH HOLE; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Through Hole; Product Range Amphenol Aerospace - 83AH0056 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Through Hole; Product Range Amphenol Aerospace
83AH0056
Contact, Pin, Through Hole; Product Range Amphenol Aerospace 83AH0056
CONTACT, PIN, THROUGH HOLE; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

CONTACT, PIN, THROUGH HOLE; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83AH0056
Product Name Contact, Pin, Through Hole; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719506-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details