Amphenol Industrial Circular Connector Contacts 10-497630-055

Description
Pin Contact Size 16 PCB Pin
Request a Quote Datasheet
Description
Pin Contact Size 16 PCB Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 10-497630-055-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
10-497630-055-ND
Circular Connector Contacts 10-497630-055-ND
Pin Contact Size 16 PCB Pin

Pin Contact Size 16 PCB Pin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
330-10-497630-055
Electronic Connector 330-10-497630-055
CONTACT PIN SZ 16 PCB Product overview: 10-497630-055 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-10-497630-055 can be used for catalog matching and distributor lookup.

CONTACT PIN SZ 16 PCB Product overview: 10-497630-055 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-10-497630-055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
38999 I Ii Iii Con 16 Pin Pcb Rohs Compliant Amphenol Industrial - 48K6856 - Newark, An Avnet Company
Chicago, IL, United States
38999 I Ii Iii Con 16 Pin Pcb Rohs Compliant Amphenol Industrial
48K6856
38999 I Ii Iii Con 16 Pin Pcb Rohs Compliant Amphenol Industrial 48K6856
38999 I II III CON 16 PIN PCB ROHS COMPLIANT: YES

38999 I II III CON 16 PIN PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-497630-055-ND 330-10-497630-055 48K6856
Product Name Circular Connector Contacts Electronic Connector 38999 I Ii Iii Con 16 Pin Pcb Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details