Amphenol Industrial Product Range Amphenol Industrial 10-497630-035.

Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: No
Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 32AC4923 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
32AC4923
Product Range Amphenol Industrial 32AC4923
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: No

Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 32AC4923
Product Name Product Range Amphenol Industrial
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details