Amphenol Aerospace Corporation Product Range Amphenol Aerospace 10-497446-095.

Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; For Use With:LJT MIL-DTL-38999 Series I Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; For Use With:LJT MIL-DTL-38999 Series I Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Aerospace - 28AC6757 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Aerospace
28AC6757
Product Range Amphenol Aerospace 28AC6757
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; For Use With:LJT MIL-DTL-38999 Series I Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; For Use With:LJT MIL-DTL-38999 Series I Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC6757
Product Name Product Range Amphenol Aerospace
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355880-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details