Amphenol Industrial Mounting Bracket; Connector Shell Size Amphenol Industrial 10-436792-199

Description
Mounting Bracket; Connector Shell Size:19; Cable Diameter Max:-; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999, Series I LJT Series; For Use With:Amphenol s LJT Series RoHS Compliant: No
Datasheet
Description
Mounting Bracket; Connector Shell Size:19; Cable Diameter Max:-; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999, Series I LJT Series; For Use With:Amphenol s LJT Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Bracket; Connector Shell Size Amphenol Industrial - 92F4022 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Bracket; Connector Shell Size Amphenol Industrial
92F4022
Mounting Bracket; Connector Shell Size Amphenol Industrial 92F4022
Mounting Bracket; Connector Shell Size:19; Cable Diameter Max:-; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999, Series I LJT Series; For Use With:Amphenol s LJT Series RoHS Compliant: No

Mounting Bracket; Connector Shell Size:19; Cable Diameter Max:-; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999, Series I LJT Series; For Use With:Amphenol s LJT Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F4022
Product Name Mounting Bracket; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 27 mm; 35 mm; 25 mm; Brass; Neoprene; Nickel - 70074618 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 25.000 inch (635 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5748677-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824040 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details