Amphenol Industrial Product Range Amphenol Industrial 10-407572-045.

Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Wire Wrap; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Wire Wrap; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 32AC4910 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
32AC4910
Product Range Amphenol Industrial 32AC4910
Product Range:-; Contact Gender:Pin; Contact Termination Type:Wire Wrap; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Product Range:-; Contact Gender:Pin; Contact Termination Type:Wire Wrap; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 32AC4910
Product Name Product Range Amphenol Industrial
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details