Amphenol Industrial Product Range Amphenol Industrial 10-407552-085.

Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:JT-R Series Connector; Wire Size AWG Min:-; Contact Material:- RoHS Compliant: Yes
Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:JT-R Series Connector; Wire Size AWG Min:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 26AC5893 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
26AC5893
Product Range Amphenol Industrial 26AC5893
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:JT-R Series Connector; Wire Size AWG Min:-; Contact Material:- RoHS Compliant: Yes

Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:JT-R Series Connector; Wire Size AWG Min:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5893
Product Name Product Range Amphenol Industrial
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
TNC Female Bulkhead Receptacle - 9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details