Amphenol Industrial Product Range Amphenol Industrial 10-407035-105.

Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:SJT Series Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: No
Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:SJT Series Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 32AC4906 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
32AC4906
Product Range Amphenol Industrial 32AC4906
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:SJT Series Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: No

Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:SJT Series Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 32AC4906
Product Name Product Range Amphenol Industrial
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241601-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details