Amphenol Industrial Gasket, 8S Shell Size, Circular Conn; Product Range Amphenol Industrial 10-40450-8S

Description
OBS IFO APH C10-040450-08S
Request a Quote
Description
OBS IFO APH C10-040450-08S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 10-40450-8S - PEI-Genesis
Philadelphia, PA, United States
OBS IFO APH C10-040450-08S

OBS IFO APH C10-040450-08S

Buy Now
Gasket, 8S Shell Size, Circular Conn; Product Range Amphenol Industrial - 97J3668 - Newark, An Avnet Company
Chicago, IL, United States
Gasket, 8S Shell Size, Circular Conn; Product Range Amphenol Industrial
97J3668
Gasket, 8S Shell Size, Circular Conn; Product Range Amphenol Industrial 97J3668
GASKET, 8S SHELL SIZE, CIRCULAR CONN; Product Range:97 Series; For Use With:MIL-DTL-5015 and MIL-5015 Circular Connectors, 8S Shell Size; Cable Diameter Max:-; Seal Material:-; Accessory Type:Gasket; Connector Shell Size:8 RoHS Compliant: No

GASKET, 8S SHELL SIZE, CIRCULAR CONN; Product Range:97 Series; For Use With:MIL-DTL-5015 and MIL-5015 Circular Connectors, 8S Shell Size; Cable Diameter Max:-; Seal Material:-; Accessory Type:Gasket; Connector Shell Size:8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 10-40450-8S 97J3668
Product Name Gasket, 8S Shell Size, Circular Conn; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details