Amphenol Industrial Circular Clamp, Size 36, 34.62Mm; Connector Shell Size Amphenol Industrial 10-350349-363

Description
CIRCULAR CLAMP, SIZE 36, 34.62MM; Connector Shell Size:36; Cable Diameter Max:34.62mm; Strain Relief Material:Aluminum; Product Range:MIL-C-22992, QWLD Series; For Use With:Amphenol MIL-C-22992 Series Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CLAMP, SIZE 36, 34.62MM; Connector Shell Size:36; Cable Diameter Max:34.62mm; Strain Relief Material:Aluminum; Product Range:MIL-C-22992, QWLD Series; For Use With:Amphenol MIL-C-22992 Series Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 36, 34.62Mm; Connector Shell Size Amphenol Industrial - 18K1057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 36, 34.62Mm; Connector Shell Size Amphenol Industrial
18K1057
Circular Clamp, Size 36, 34.62Mm; Connector Shell Size Amphenol Industrial 18K1057
CIRCULAR CLAMP, SIZE 36, 34.62MM; Connector Shell Size:36; Cable Diameter Max:34.62mm; Strain Relief Material:Aluminum; Product Range:MIL-C-22992, QWLD Series; For Use With:Amphenol MIL-C-22992 Series Connectors RoHS Compliant: No

CIRCULAR CLAMP, SIZE 36, 34.62MM; Connector Shell Size:36; Cable Diameter Max:34.62mm; Strain Relief Material:Aluminum; Product Range:MIL-C-22992, QWLD Series; For Use With:Amphenol MIL-C-22992 Series Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 18K1057
Product Name Circular Clamp, Size 36, 34.62Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201237-2 - TE Connectivity
Specs
Material Stainless Steel
Length 2.12 inch (53.89 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820141 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Polyamide 6; PG 9; 2.5 to8 mm; 15.2 mm; 35 mm; Neoprene; IP 68 - 70075254 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details