Amphenol Industrial Circular Cable Clamp, 20 & 22 Shell, Metal; Connector Shell Size Amphenol Industrial 10-350349-203

Description
CIRCULAR CABLE CLAMP, 20 & 22 SHELL, METAL; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Metal; Product Range:MIL-C-22992, QWLD Series; For Use With:MIL-DTL-5015 Series 20 & 22 Shell Size ConnectorsRoHS Compliant: No
Description
CIRCULAR CABLE CLAMP, 20 & 22 SHELL, METAL; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Metal; Product Range:MIL-C-22992, QWLD Series; For Use With:MIL-DTL-5015 Series 20 & 22 Shell Size ConnectorsRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, 20 & 22 Shell, Metal; Connector Shell Size Amphenol Industrial - 18K1054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, 20 & 22 Shell, Metal; Connector Shell Size Amphenol Industrial
18K1054
Circular Cable Clamp, 20 & 22 Shell, Metal; Connector Shell Size Amphenol Industrial 18K1054
CIRCULAR CABLE CLAMP, 20 & 22 SHELL, METAL; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Metal; Product Range:MIL-C-22992, QWLD Series; For Use With:MIL-DTL-5015 Series 20 & 22 Shell Size ConnectorsRoHS Compliant: No

CIRCULAR CABLE CLAMP, 20 & 22 SHELL, METAL; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Metal; Product Range:MIL-C-22992, QWLD Series; For Use With:MIL-DTL-5015 Series 20 & 22 Shell Size ConnectorsRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 18K1054
Product Name Circular Cable Clamp, 20 & 22 Shell, Metal; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074611 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details