Amphenol Industrial Cable Clamp, Shell Size 18, Gt Series Circular; Connector Shell Size Amphenol Industrial 10-350349-183

Description
CABLE CLAMP, SHELL SIZE 18, GT SERIES CIRCULAR; Connector Shell Size:18; Cable Diameter Max:15.87mm; Strain Relief Material:-; Product Range:MIL-C-22992, QWLD Series; For Use With:GT Series Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SHELL SIZE 18, GT SERIES CIRCULAR; Connector Shell Size:18; Cable Diameter Max:15.87mm; Strain Relief Material:-; Product Range:MIL-C-22992, QWLD Series; For Use With:GT Series Circular Connectors RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Clamp, Shell Size 18, GT Series Circular is designed for use with GT Series Circular Connectors. It provides strain relief and ensures the central location of the cable, accommodating a maximum cable diameter of 15.87 mm. This clamp is compatible with bushing MS3420-10, which offers additional protection for the cable or wires. The product is compliant with MIL-C-22992 standards, making it suitable for military and industrial applications. It is important to note that this product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Cable Clamp, Shell Size 18, GT Series Circular is designed for use with GT Series Circular Connectors. It provides strain relief and ensures the central location of the cable, accommodating a maximum cable diameter of 15.87 mm. This clamp is compatible with bushing MS3420-10, which offers additional protection for the cable or wires. The product is compliant with MIL-C-22992 standards, making it suitable for military and industrial applications. It is important to note that this product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Shell Size 18, Gt Series Circular; Connector Shell Size Amphenol Industrial - 01H8820 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Shell Size 18, Gt Series Circular; Connector Shell Size Amphenol Industrial
01H8820
Cable Clamp, Shell Size 18, Gt Series Circular; Connector Shell Size Amphenol Industrial 01H8820
CABLE CLAMP, SHELL SIZE 18, GT SERIES CIRCULAR; Connector Shell Size:18; Cable Diameter Max:15.87mm; Strain Relief Material:-; Product Range:MIL-C-22992, QWLD Series; For Use With:GT Series Circular Connectors RoHS Compliant: No

CABLE CLAMP, SHELL SIZE 18, GT SERIES CIRCULAR; Connector Shell Size:18; Cable Diameter Max:15.87mm; Strain Relief Material:-; Product Range:MIL-C-22992, QWLD Series; For Use With:GT Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 01H8820
Product Name Cable Clamp, Shell Size 18, Gt Series Circular; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1-206062-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824040 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details