Amphenol Industrial Cable Clamp, Size 14/14S; Connector Shell Size Amphenol Industrial 10-350349-143

Description
CABLE CLAMP, SIZE 14/14S; Connector Shell Size:14 / 14S; Cable Diameter Max:11.13mm; Strain Relief Material:-; Product Range:MIL-C-22992, QWLD Series; For Use With:MIL-DTL-5015 & MIL-5015 Series Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 14/14S; Connector Shell Size:14 / 14S; Cable Diameter Max:11.13mm; Strain Relief Material:-; Product Range:MIL-C-22992, QWLD Series; For Use With:MIL-DTL-5015 & MIL-5015 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 14/14S; Connector Shell Size Amphenol Industrial - 97B4231 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 14/14S; Connector Shell Size Amphenol Industrial
97B4231
Cable Clamp, Size 14/14S; Connector Shell Size Amphenol Industrial 97B4231
CABLE CLAMP, SIZE 14/14S; Connector Shell Size:14 / 14S; Cable Diameter Max:11.13mm; Strain Relief Material:-; Product Range:MIL-C-22992, QWLD Series; For Use With:MIL-DTL-5015 & MIL-5015 Series Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 14/14S; Connector Shell Size:14 / 14S; Cable Diameter Max:11.13mm; Strain Relief Material:-; Product Range:MIL-C-22992, QWLD Series; For Use With:MIL-DTL-5015 & MIL-5015 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97B4231
Product Name Cable Clamp, Size 14/14S; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074571 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5-1393738-9 - TE Connectivity
Specs
Material Thermoplastic
View Details
Multi Cable Liquid Tight Strain Relief - 85825240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details