Amphenol Industrial Circular Clamp, Size 12, 7.67Mm; Connector Shell Size Amphenol Industrial 10-350349-123

Description
CIRCULAR CLAMP, SIZE 12, 7.67MM; Connector Shell Size:12; Cable Diameter Max:7.67mm; Strain Relief Material:Aluminum; Product Range:MIL-C-22992, QWLD Series; For Use With:Amphenol MIL-C-22992 Series Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CLAMP, SIZE 12, 7.67MM; Connector Shell Size:12; Cable Diameter Max:7.67mm; Strain Relief Material:Aluminum; Product Range:MIL-C-22992, QWLD Series; For Use With:Amphenol MIL-C-22992 Series Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 12, 7.67Mm; Connector Shell Size Amphenol Industrial - 78H1624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 12, 7.67Mm; Connector Shell Size Amphenol Industrial
78H1624
Circular Clamp, Size 12, 7.67Mm; Connector Shell Size Amphenol Industrial 78H1624
CIRCULAR CLAMP, SIZE 12, 7.67MM; Connector Shell Size:12; Cable Diameter Max:7.67mm; Strain Relief Material:Aluminum; Product Range:MIL-C-22992, QWLD Series; For Use With:Amphenol MIL-C-22992 Series Connectors RoHS Compliant: No

CIRCULAR CLAMP, SIZE 12, 7.67MM; Connector Shell Size:12; Cable Diameter Max:7.67mm; Strain Relief Material:Aluminum; Product Range:MIL-C-22992, QWLD Series; For Use With:Amphenol MIL-C-22992 Series Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 78H1624
Product Name Circular Clamp, Size 12, 7.67Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 24 to 38.5 mm; PG; PG42; 13 mm; 54 mm; Polyamide 6; Neoprene - 70074441 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.126 inch (54 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824230 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details