Amphenol Industrial Circular Contact, Pin, Crimp, 24-20Awg; Product Range Amphenol Industrial 10-314980-20P

Description
CIRCULAR CONTACT, PIN, CRIMP, 24-20AWG; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-39029 Series Circular Connectors
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, 24-20AWG; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-39029 Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 24-20Awg; Product Range Amphenol Industrial - 83H8700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 24-20Awg; Product Range Amphenol Industrial
83H8700
Circular Contact, Pin, Crimp, 24-20Awg; Product Range Amphenol Industrial 83H8700
CIRCULAR CONTACT, PIN, CRIMP, 24-20AWG; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-39029 Series Circular Connectors

CIRCULAR CONTACT, PIN, CRIMP, 24-20AWG; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-39029 Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83H8700
Product Name Circular Contact, Pin, Crimp, 24-20Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Manganate Battery Powder, Non-coated - BMLC-KJ004 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details