Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL 5015, I 10-305200-243

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
10-305200-243
MIL Spec Connector - MIL-DTL 5015, I 10-305200-243
CONNECTOR

CONNECTOR

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1037953-10-305200-243 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1037953-10-305200-243
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1037953-10-305200-243
Win Source Part Number: 1037953-10-305200-24 3 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: MIL-DTL-5015 Type: Cable Clamp Color: Olive Drab Features: Clamp Screws, Sealing Gland Package: Bag Ingress Protection: Waterproof For Use With/Related Products: MS-A or C Type Connectors Standard Package: 1 Shell Size - Insert: 24, 28 Plating: Cadmium Diameter - Outside: 1.656" (42.06mm) Thread Size: 1 7/16-18 UNEF-2B Cable Exit: 180° Alternative Parts (Cross-Reference): 10-305200-2431030520 0243; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: 10-305200-243-ND,A10 -305200-243 Base Product Number: 305200 RoHS Status: RoHS non-compliant

Win Source Part Number: 1037953-10-305200-243
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: MIL-DTL-5015
Type: Cable Clamp
Color: Olive Drab
Features: Clamp Screws, Sealing Gland
Package: Bag
Ingress Protection: Waterproof
For Use With/Related Products: MS-A or C Type Connectors
Standard Package: 1
Shell Size - Insert: 24, 28
Plating: Cadmium
Diameter - Outside: 1.656" (42.06mm)
Thread Size: 1 7/16-18 UNEF-2B
Cable Exit: 180°
Alternative Parts (Cross-Reference): 10-305200-24310305200243;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: 10-305200-243-ND,A10-305200-243
Base Product Number: 305200
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 10-305200-243 1037953-10-305200-243
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2214.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 221V50F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details