Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I 10-169220-29P

Description
ER 17C 17#16 PIN RECP BOX
Request a Quote
Description
ER 17C 17#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 10-169220-29P - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP BOX

ER 17C 17#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
10-169220-29P
MIL Spec Connector - MIL-DTL-26482 I 10-169220-29P
CONNECTOR

CONNECTOR

Buy Now
Er 17C 17#16 Pin Recp Box Rohs Compliant Amphenol Industrial - 97J3538 - Newark, An Avnet Company
Chicago, IL, United States
Er 17C 17#16 Pin Recp Box Rohs Compliant Amphenol Industrial
97J3538
Er 17C 17#16 Pin Recp Box Rohs Compliant Amphenol Industrial 97J3538
ER 17C 17#16 PIN RECP BOX ROHS COMPLIANT: NO

ER 17C 17#16 PIN RECP BOX ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 10-169220-29P 10-169220-29P 97J3538
Product Name MIL Spec Connector - MIL-DTL-26482 I Er 17C 17#16 Pin Recp Box Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details