CONN PLUG 5POS INLINE PIN Product overview: 10-107614-5P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-10-107614-5P can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 131694-10-107614-5P
Packaging: Bulk
Number of Positions: 5
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 14-5
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CONNECTOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2005-10-107614-5P | 131694-10-107614-5P | 10-107614-5P |
| Product Name | Electronic Connector | Circular Connectors - 10-107614-5P | MIL Spec Connector - MIL-DTL 5015, I |
| Termination | Solder Cup | Solder Cup |