Amphenol Industrial Strain Relief Clamp, Size 22, 23.57Mm; Connector Shell Size Amphenol Industrial 10-101980-223

Description
STRAIN RELIEF CLAMP, SIZE 22, 23.57MM; Connector Shell Size:22; Cable Diameter Max:23.57mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 22, 23.57MM; Connector Shell Size:22; Cable Diameter Max:23.57mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 22, 23.57Mm; Connector Shell Size Amphenol Industrial - 48F6146 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 22, 23.57Mm; Connector Shell Size Amphenol Industrial
48F6146
Strain Relief Clamp, Size 22, 23.57Mm; Connector Shell Size Amphenol Industrial 48F6146
STRAIN RELIEF CLAMP, SIZE 22, 23.57MM; Connector Shell Size:22; Cable Diameter Max:23.57mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

STRAIN RELIEF CLAMP, SIZE 22, 23.57MM; Connector Shell Size:22; Cable Diameter Max:23.57mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F6146
Product Name Strain Relief Clamp, Size 22, 23.57Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 208945-8 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85825000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details