Amphenol Industrial Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial 10-101980-203

Description
STRAIN RELIEF CLAMP, SIZE 20, 18.8MM; Connector Shell Size:20; Cable Diameter Max:18.8mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 20, 18.8MM; Connector Shell Size:20; Cable Diameter Max:18.8mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial - 48F6145 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial
48F6145
Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial 48F6145
STRAIN RELIEF CLAMP, SIZE 20, 18.8MM; Connector Shell Size:20; Cable Diameter Max:18.8mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

STRAIN RELIEF CLAMP, SIZE 20, 18.8MM; Connector Shell Size:20; Cable Diameter Max:18.8mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F6145
Product Name Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 5.000 to 12.000 inch (127 to 305 mm)
View Details