Amphenol Industrial Strain Relief Clamp, Size 16, 15.6Mm; Connector Shell Size Amphenol Industrial 10-101980-163

Description
STRAIN RELIEF CLAMP, SIZE 16, 15.6MM; Connector Shell Size:16; Cable Diameter Max:15.6mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Description
STRAIN RELIEF CLAMP, SIZE 16, 15.6MM; Connector Shell Size:16; Cable Diameter Max:15.6mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The Strain Relief Clamp, Size 16, is designed for use with Amphenol PT and SP series circular connectors. It accommodates a maximum cable diameter of 15.6 mm. This clamp is suitable for applications requiring reliable strain relief, ensuring that cables are securely held in place to prevent damage or disconnection. The product is compatible with specific connector shell sizes and is not intended for use with jam nut style connectors. Its construction and specifications make it a practical choice for engineers looking for effective strain relief solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Strain Relief Clamp, Size 16, is designed for use with Amphenol PT and SP series circular connectors. It accommodates a maximum cable diameter of 15.6 mm. This clamp is suitable for applications requiring reliable strain relief, ensuring that cables are securely held in place to prevent damage or disconnection. The product is compatible with specific connector shell sizes and is not intended for use with jam nut style connectors. Its construction and specifications make it a practical choice for engineers looking for effective strain relief solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 16, 15.6Mm; Connector Shell Size Amphenol Industrial - 48F6143 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 16, 15.6Mm; Connector Shell Size Amphenol Industrial
48F6143
Strain Relief Clamp, Size 16, 15.6Mm; Connector Shell Size Amphenol Industrial 48F6143
STRAIN RELIEF CLAMP, SIZE 16, 15.6MM; Connector Shell Size:16; Cable Diameter Max:15.6mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

STRAIN RELIEF CLAMP, SIZE 16, 15.6MM; Connector Shell Size:16; Cable Diameter Max:15.6mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F6143
Product Name Strain Relief Clamp, Size 16, 15.6Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074558 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820541 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details