Amphenol Industrial Strain Relief Clamp, Size 12, 10.87Mm; Connector Shell Size Amphenol Industrial 10-101980-123

Description
STRAIN RELIEF CLAMP, SIZE 12, 10.87MM; Connector Shell Size:12; Cable Diameter Max:10.87mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 12, 10.87MM; Connector Shell Size:12; Cable Diameter Max:10.87mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 12, 10.87Mm; Connector Shell Size Amphenol Industrial - 48F6141 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 12, 10.87Mm; Connector Shell Size Amphenol Industrial
48F6141
Strain Relief Clamp, Size 12, 10.87Mm; Connector Shell Size Amphenol Industrial 48F6141
STRAIN RELIEF CLAMP, SIZE 12, 10.87MM; Connector Shell Size:12; Cable Diameter Max:10.87mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

STRAIN RELIEF CLAMP, SIZE 12, 10.87MM; Connector Shell Size:12; Cable Diameter Max:10.87mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F6141
Product Name Strain Relief Clamp, Size 12, 10.87Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074562 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rectangular Boots & Strain Relief - 446450-3 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Multi Cable Liquid Tight Strain Relief - 85825230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details