Amphenol Industrial Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial 10-101980-103

Description
STRAIN RELIEF CLAMP, SIZE 10, 7.67MM; Connector Shell Size:10; Cable Diameter Max:7.67mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 10, 7.67MM; Connector Shell Size:10; Cable Diameter Max:7.67mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial - 48F6140 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial
48F6140
Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial 48F6140
STRAIN RELIEF CLAMP, SIZE 10, 7.67MM; Connector Shell Size:10; Cable Diameter Max:7.67mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

STRAIN RELIEF CLAMP, SIZE 10, 7.67MM; Connector Shell Size:10; Cable Diameter Max:7.67mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F6140
Product Name Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074519 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 2-2308350-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details