Amphenol Industrial Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial 10-101980-083

Description
STRAIN RELIEF CLAMP, SIZE 8, 6.1MM; Connector Shell Size:8; Cable Diameter Max:6.1mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Description
STRAIN RELIEF CLAMP, SIZE 8, 6.1MM; Connector Shell Size:8; Cable Diameter Max:6.1mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial - 27C5005 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial
27C5005
Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial 27C5005
STRAIN RELIEF CLAMP, SIZE 8, 6.1MM; Connector Shell Size:8; Cable Diameter Max:6.1mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

STRAIN RELIEF CLAMP, SIZE 8, 6.1MM; Connector Shell Size:8; Cable Diameter Max:6.1mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27C5005
Product Name Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm - 70075276 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 24.000 to 1.516 inch (610 to 38.5 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5747194-3 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824340 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details