Amphenol Industrial Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial 10-101971-203

Description
STRAIN RELIEF CLAMP, SIZE 20, 18.8MM; Connector Shell Size:20; Cable Diameter Max:18.8mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 20 Circular Connectors
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 20, 18.8MM; Connector Shell Size:20; Cable Diameter Max:18.8mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 20 Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial - 90B2331 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial
90B2331
Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial 90B2331
STRAIN RELIEF CLAMP, SIZE 20, 18.8MM; Connector Shell Size:20; Cable Diameter Max:18.8mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 20 Circular Connectors

STRAIN RELIEF CLAMP, SIZE 20, 18.8MM; Connector Shell Size:20; Cable Diameter Max:18.8mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 20 Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90B2331
Product Name Strain Relief Clamp, Size 20, 18.8Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 205402-2 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details