Amphenol Industrial Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial 10-101971-103

Description
STRAIN RELIEF CLAMP, SIZE 10, 7.67MM; Connector Shell Size:10; Cable Diameter Max:7.67mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 10 Circular Connectors RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 10, 7.67MM; Connector Shell Size:10; Cable Diameter Max:7.67mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 10 Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial - 01J2798 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial
01J2798
Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial 01J2798
STRAIN RELIEF CLAMP, SIZE 10, 7.67MM; Connector Shell Size:10; Cable Diameter Max:7.67mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 10 Circular Connectors RoHS Compliant: No

STRAIN RELIEF CLAMP, SIZE 10, 7.67MM; Connector Shell Size:10; Cable Diameter Max:7.67mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 10 Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 01J2798
Product Name Strain Relief Clamp, Size 10, 7.67Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074404 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1393738-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824340 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details