Amphenol Industrial Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial 10-101971-083

Description
STRAIN RELIEF CLAMP, SIZE 8, 6.1MM; Connector Shell Size:8; Cable Diameter Max:6.1mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 8 Circular Connectors
Description
STRAIN RELIEF CLAMP, SIZE 8, 6.1MM; Connector Shell Size:8; Cable Diameter Max:6.1mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 8 Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial - 88H0892 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial
88H0892
Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial 88H0892
STRAIN RELIEF CLAMP, SIZE 8, 6.1MM; Connector Shell Size:8; Cable Diameter Max:6.1mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 8 Circular Connectors

STRAIN RELIEF CLAMP, SIZE 8, 6.1MM; Connector Shell Size:8; Cable Diameter Max:6.1mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Size 8 Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 88H0892
Product Name Strain Relief Clamp, Size 8, 6.1Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details