AMPHENOL INDUSTRIAL
10-069318-01G -- CONN RCPT AMPHENOL INDUSTRIAL
Amphenol Industrial
Conn Rcpt Amphenol Industrial
10-069318-01G
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AJ7024 |
|
Product Name
|
Conn Rcpt Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details