Amphenol Industrial Connectors Crimp Contacts, Commercial, Stamped & Formed 10-040557-000

Description
AI-B5015/CONTACT , PIN 16
Request a Quote Datasheet
Description
AI-B5015/CONTACT , PIN 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 10-040557-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
10-040557-000
Connectors Crimp Contacts, Commercial, Stamped & Formed 10-040557-000
AI-B5015/CONTACT , PIN 16

AI-B5015/CONTACT , PIN 16

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
10-040557-000
MIL Spec Connector - MIL-DTL 5015, I 10-040557-000
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Circular Connector, Contact, 16 Awg Pin, Crimp, Silver Rohs Compliant Amphenol Industrial - 74C1539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Contact, 16 Awg Pin, Crimp, Silver Rohs Compliant Amphenol Industrial
74C1539
Circular Connector, Contact, 16 Awg Pin, Crimp, Silver Rohs Compliant Amphenol Industrial 74C1539
CIRCULAR CONNECTOR, CONTACT, 16 AWG PIN, CRIMP, SILVER ROHS COMPLIANT: NO

CIRCULAR CONNECTOR, CONTACT, 16 AWG PIN, CRIMP, SILVER ROHS COMPLIANT: NO

Supplier's Site
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial - 77J1925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial
77J1925
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial 77J1925
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:-; Contact Termination Type:Crimp; Contact Plating:Silver; Contact Material:Copper Alloy; Contact Gender:Pin; For Use With:Circular Connectors; Wire Size AWG Max:16AWG

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:-; Contact Termination Type:Crimp; Contact Plating:Silver; Contact Material:Copper Alloy; Contact Gender:Pin; For Use With:Circular Connectors; Wire Size AWG Max:16AWG

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-040557-000 10-040557-000 74C1539 77J1925
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Contact, 16 Awg Pin, Crimp, Silver Rohs Compliant Amphenol Industrial Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details