Amphenol Industrial Grommet Type Amphenol Industrial 10-036565-101.

Description
Grommet Type:-; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:-; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:-; Product Range:- RoHS Compliant: Yes
Description
Grommet Type:-; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:-; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet Type Amphenol Industrial - 28AC6715 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Type Amphenol Industrial
28AC6715
Grommet Type Amphenol Industrial 28AC6715
Grommet Type:-; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:-; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

Grommet Type:-; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:-; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 28AC6715
Product Name Grommet Type Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - LS-50S-S-DB - LS-50S-S-DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details