Amphenol Corporation Pressure Sensor, 1Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors 1 PSI-GF-HGRADE-MINI

Description
PRESSURE SENSOR, 1PSI, ABS/GAUGE, VOLT; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1PSI, ABS/GAUGE, VOLT; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8427 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8427
Pressure Sensor, 1Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8427
PRESSURE SENSOR, 1PSI, ABS/GAUGE, VOLT; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, ABS/GAUGE, VOLT; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8427
Product Name Pressure Sensor, 1Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP467QXTMA1DKR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Other Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - AP4 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Digital
View Details