Amphenol Corporation Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 1 INCH-D1-4V-MINI

Description
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5V; Port Style:Dual Port; Supply Current:-; Product Range:MAMP Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5V; Port Style:Dual Port; Supply Current:-; Product Range:MAMP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8410 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8410
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8410
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5V; Port Style:Dual Port; Supply Current:-; Product Range:MAMP Series RoHS Compliant: Yes

PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5V; Port Style:Dual Port; Supply Current:-; Product Range:MAMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8410
Product Name Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007136-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP300 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 15.95 psi (32.02 to 11.23 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with display - PN3096 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Gauge; Vacuum
View Details
4 suppliers