Amphenol Communications Solutions RF Standard Cable Assembly 1-3737-621-3204

Description
SEMI-FLEX® ""Plus"" .168 Dia., SMA Male to SMA Right Angle Male, 18 GHz.
Request a Quote Datasheet
Description
SEMI-FLEX® ""Plus"" .168 Dia., SMA Male to SMA Right Angle Male, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3737-621-3204 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3737-621-3204
RF Standard Cable Assembly 1-3737-621-3204
SEMI-FLEX® ""Plus"" .168 Dia., SMA Male to SMA Right Angle Male, 18 GHz.

SEMI-FLEX® ""Plus"" .168 Dia., SMA Male to SMA Right Angle Male, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3737-621-3204
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details