Amphenol Communications Solutions RF Standard Cable Assembly 1-3737-601-3214

Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet
Description
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3737-601-3214 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3737-601-3214
RF Standard Cable Assembly 1-3737-601-3214
SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to semi-rigid. No significant electrical degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you can meet deadline, reduce costs, eliminate tooling, ease design, drafting, purchasing and manufacturing problems all at once with SEMI-FLEX®.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3737-601-3214
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details