Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-651-5257

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-651-5257 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-651-5257
RF Standard Cable Assembly 1-3636-651-5257
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-651-5257
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35SMA-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers