Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-620-5244

Description
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet
Description
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-620-5244 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-620-5244
RF Standard Cable Assembly 1-3636-620-5244
SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.

SEMI-FLEX® ""Plus"" .115 Dia., SMA Males, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-620-5244
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details